Vishay Intertechnology, Inc. Tantalum Capacitors TM3D226M020HBA

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D226M020HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D226M020HBATR-ND
Tantalum Capacitors 718-TM3D226M020HBATR-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D226M020HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D226M020HBA
Tantalum Capacitors TM3D226M020HBA
CAP TANT 22UF 20% 20V 2917

CAP TANT 22UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3D226M020HBATR-ND TM3D226M020HBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814711 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details