Vishay Intertechnology, Inc. Tantalum Capacitors TM3D107M004EBA

Description
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D107M004EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D107M004EBATR-ND
Tantalum Capacitors 718-TM3D107M004EBATR-ND
100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D107M004EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D107M004EBA
Tantalum Capacitors TM3D107M004EBA
CAP TANT 100UF 20% 4V 2917

CAP TANT 100UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3D107M004EBATR-ND TM3D107M004EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4416-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details