Vishay Intertechnology, Inc. Tantalum Capacitors TM3D107K6R3CBA

Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3D107K6R3CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3D107K6R3CBATR-ND
Tantalum Capacitors 718-TM3D107K6R3CBATR-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - TM3D107K6R3CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D107K6R3CBA
Tantalum Capacitors TM3D107K6R3CBA
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3D107K6R3CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D107K6R3CBA
Capacitors - Tantalum Capacitors TM3D107K6R3CBA
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3D107K6R3CBATR-ND TM3D107K6R3CBA TM3D107K6R3CBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K016S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details