Vishay Precision Group Tantalum Capacitors TM3D107K016HBA

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TM3D107K016HBA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TM3D107K016HBA-ND
Tantalum Capacitors TM3D107K016HBA-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3D107K016HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3D107K016HBA
Capacitors - Tantalum Capacitors TM3D107K016HBA
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TM3D107K016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3D107K016HBA
Tantalum Capacitors TM3D107K016HBA
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TM3D107K016HBA-ND TM3D107K016HBA TM3D107K016HBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details