Vishay Intertechnology, Inc. Tantalum Capacitors TM3C685M020CBA

Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C685M020CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C685M020CBATR-ND
Tantalum Capacitors 718-TM3C685M020CBATR-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C685M020CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C685M020CBA
Capacitors - Tantalum Capacitors TM3C685M020CBA
CAP TANT 6.8UF 20% 20V 2312

CAP TANT 6.8UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - TM3C685M020CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C685M020CBA
Tantalum Capacitors TM3C685M020CBA
CAP TANT 6.8UF 20% 20V 2312

CAP TANT 6.8UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C685M020CBATR-ND TM3C685M020CBA TM3C685M020CBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Tantalum Capacitors - TAS226K035P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers