Vishay Intertechnology, Inc. Tantalum Capacitors TM3C476M016CBA

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C476M016CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C476M016CBATR-ND
Tantalum Capacitors 718-TM3C476M016CBATR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C476M016CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C476M016CBA
Capacitors - Tantalum Capacitors TM3C476M016CBA
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TM3C476M016CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C476M016CBA
Tantalum Capacitors TM3C476M016CBA
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C476M016CBATR-ND TM3C476M016CBA TM3C476M016CBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details