Vishay Precision Group Tantalum Capacitors TM3C476K016HBA

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C476K016HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C476K016HBATR-ND
Tantalum Capacitors 718-TM3C476K016HBATR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay - 79X2081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay
79X2081
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay 79X2081
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 47 F, 10%, 16 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 47 F, 10%, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TM3C476K016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C476K016HBA
Tantalum Capacitors TM3C476K016HBA
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3C476K016HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C476K016HBA
Capacitors - Tantalum Capacitors TM3C476K016HBA
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TM3C476K016HBATR-ND 79X2081 TM3C476K016HBA TM3C476K016HBA
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details