Vishay Intertechnology, Inc. Tantalum Capacitors TM3C156K016HBA

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C156K016HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C156K016HBATR-ND
Tantalum Capacitors 718-TM3C156K016HBATR-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C156K016HBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C156K016HBA
Capacitors - Tantalum Capacitors TM3C156K016HBA
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TM3C156K016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C156K016HBA
Tantalum Capacitors TM3C156K016HBA
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C156K016HBATR-ND TM3C156K016HBA TM3C156K016HBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details