Vishay Intertechnology, Inc. Tantalum Capacitors TM3C106M016CBA

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C106M016CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C106M016CBATR-ND
Tantalum Capacitors 718-TM3C106M016CBATR-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3C106M016CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C106M016CBA
Tantalum Capacitors TM3C106M016CBA
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3C106M016CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C106M016CBA
Capacitors - Tantalum Capacitors TM3C106M016CBA
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C106M016CBATR-ND TM3C106M016CBA TM3C106M016CBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details