Vishay Intertechnology, Inc. Tantalum Capacitors TM3C106K020EBA

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C106K020EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C106K020EBATR-ND
Tantalum Capacitors 718-TM3C106K020EBATR-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C106K020EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C106K020EBA
Capacitors - Tantalum Capacitors TM3C106K020EBA
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - TM3C106K020EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C106K020EBA
Tantalum Capacitors TM3C106K020EBA
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C106K020EBATR-ND TM3C106K020EBA TM3C106K020EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details