Vishay Intertechnology, Inc. Tantalum Capacitors TM3C106K016EBA

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3C106K016EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3C106K016EBATR-ND
Tantalum Capacitors 718-TM3C106K016EBATR-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3C106K016EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3C106K016EBA
Capacitors - Tantalum Capacitors TM3C106K016EBA
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TM3C106K016EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3C106K016EBA
Tantalum Capacitors TM3C106K016EBA
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3C106K016EBATR-ND TM3C106K016EBA TM3C106K016EBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers