Vishay Intertechnology, Inc. Tantalum Capacitors TM3B686M004HBA

Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B686M004HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B686M004HBATR-ND
Tantalum Capacitors 718-TM3B686M004HBATR-ND
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm

68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B686M004HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B686M004HBA
Tantalum Capacitors TM3B686M004HBA
CAP TANT 68UF 20% 4V 1411

CAP TANT 68UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3B686M004HBATR-ND TM3B686M004HBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details