The TM3B685K020CBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It has a capacitance of 6.8 OºF with a tolerance of ±10% and a voltage rating of 6.3 VDC at +85 °C, which derates to 4 VDC at +125 °C. The capacitor features high reliability, with 100% surge current testing and a low DC leakage current of 0.25 OºA at +25 °C. It is available in standard EIA 535BAAC case sizes and is compliant with RoHS standards, with options for matte tin and tin/lead terminations. The manufacturing location is certified to medical standard ISO 13485, ensuring adherence to quality requirements. This capacitor is suitable for applications requiring stable performance across a wide temperature range of -55 °C to +125 °C.
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
CAP TANT 3.3UF 10% 20V 1411
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 718-TM3B685K020CBATR-ND | TM3B685K020CBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 10 (+/- %) |