Vishay Intertechnology, Inc. Tantalum Capacitors TM3B476M6R3LBA

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B476M6R3LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B476M6R3LBATR-ND
Tantalum Capacitors 718-TM3B476M6R3LBATR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B476M6R3LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B476M6R3LBA
Tantalum Capacitors TM3B476M6R3LBA
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3B476M6R3LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B476M6R3LBA
Capacitors - Tantalum Capacitors TM3B476M6R3LBA
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B476M6R3LBATR-ND TM3B476M6R3LBA TM3B476M6R3LBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details