Vishay Intertechnology, Inc. Tantalum Capacitors TM3B475M016HBA

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B475M016HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B475M016HBATR-ND
Tantalum Capacitors 718-TM3B475M016HBATR-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B475M016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B475M016HBA
Tantalum Capacitors TM3B475M016HBA
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3B475M016HBATR-ND TM3B475M016HBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details