Vishay Precision Group Tantalum Capacitors TM3B475K016HBA

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B475K016HBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B475K016HBATR-ND
Tantalum Capacitors 718-TM3B475K016HBATR-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 4.7 F, 10%, 16 V Rohs Compliant Vishay - 79X2075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 4.7 F, 10%, 16 V Rohs Compliant Vishay
79X2075
Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 4.7 F, 10%, 16 V Rohs Compliant Vishay 79X2075
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 4.7 F, 10%, 16 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 4.7 F, 10%, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TM3B475K016HBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B475K016HBA
Tantalum Capacitors TM3B475K016HBA
CAP TANT 4.7UF 10% 16V 1411

CAP TANT 4.7UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B475K016HBATR-ND 79X2075 TM3B475K016HBA
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 4.7 F, 10%, 16 V Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC476K010P06 - 760170-TAC476K010P06 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers