Vishay Intertechnology, Inc. Tantalum Capacitors TM3B336K6R3LBA

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B336K6R3LBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B336K6R3LBATR-ND
Tantalum Capacitors 718-TM3B336K6R3LBATR-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3B336K6R3LBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B336K6R3LBA
Capacitors - Tantalum Capacitors TM3B336K6R3LBA
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TM3B336K6R3LBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B336K6R3LBA
Tantalum Capacitors TM3B336K6R3LBA
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B336K6R3LBATR-ND TM3B336K6R3LBA TM3B336K6R3LBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details