The TM3B335K020LBA is a solid tantalum surface mount chip capacitor designed for non-life support medical applications. It has a capacitance of 3.3 µF with a tolerance of ±10% and a voltage rating of 20 VDC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, with options for Weibull grading, and is 100% surge current tested. It has a low DC leakage current of 0.005 CV and is available with matte tin or tin/lead terminations. The manufacturing facility is certified to the medical standard ISO 13485, ensuring compliance with quality standards. The capacitor is packaged in standard EIA 535BAAC case sizes and is moisture sensitive level 1, adhering to IPC/JEDC J-STD-033 standards for dry packing. It is suitable for applications requiring high reliability and stability under varying environmental conditions.
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
CAP TANT 3.3UF 10% 20V 1411
CAP TANT 3.3UF 10% 20V 1411
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3B335K020LBATR-ND | TM3B335K020LBA | TM3B335K020LBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 10 (+/- %) |