The TM3B335K020EBA is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for non-life support medical applications. It has a capacitance of 3.3 OºF with a tolerance of ±10% and a voltage rating of 20 V DC. The operating temperature range is -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor features high reliability, is 100% surge current tested, and is available with matte tin or tin/lead terminations. It complies with medical standard ISO 13485 and is packaged according to IPC/JEDEC J-STD-033 standards, indicating a moisture sensitivity level of 1. The product is suitable for applications requiring stable performance under varying environmental conditions.
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm
CAP TANT 3.3UF 10% 20V 1411
CAP TANT 3.3UF 10% 20V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TM3B335K020EBATR-ND | TM3B335K020EBA | TM3B335K020EBA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 10 (+/- %) |