Vishay Intertechnology, Inc. Tantalum Capacitors TM3B226M016EBA

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B226M016EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B226M016EBATR-ND
Tantalum Capacitors 718-TM3B226M016EBATR-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B226M016EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B226M016EBA
Tantalum Capacitors TM3B226M016EBA
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3B226M016EBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B226M016EBA
Capacitors - Tantalum Capacitors TM3B226M016EBA
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B226M016EBATR-ND TM3B226M016EBA TM3B226M016EBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details