Vishay Intertechnology, Inc. Tantalum Capacitors TM3B226K6R3EBA

Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B226K6R3EBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B226K6R3EBATR-ND
Tantalum Capacitors 718-TM3B226K6R3EBATR-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B226K6R3EBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B226K6R3EBA
Tantalum Capacitors TM3B226K6R3EBA
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-TM3B226K6R3EBATR-ND TM3B226K6R3EBA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details