Vishay Intertechnology, Inc. Tantalum Capacitors TM3B156M016CBA

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B156M016CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B156M016CBATR-ND
Tantalum Capacitors 718-TM3B156M016CBATR-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TM3B156M016CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B156M016CBA
Capacitors - Tantalum Capacitors TM3B156M016CBA
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TM3B156M016CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B156M016CBA
Tantalum Capacitors TM3B156M016CBA
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B156M016CBATR-ND TM3B156M016CBA TM3B156M016CBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details