Vishay Intertechnology, Inc. Tantalum Capacitors TM3B106K016CBA

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TM3B106K016CBATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TM3B106K016CBATR-ND
Tantalum Capacitors 718-TM3B106K016CBATR-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TM3B106K016CBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TM3B106K016CBA
Tantalum Capacitors TM3B106K016CBA
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TM3B106K016CBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TM3B106K016CBA
Capacitors - Tantalum Capacitors TM3B106K016CBA
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TM3B106K016CBATR-ND TM3B106K016CBA TM3B106K016CBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers