Vishay Intertechnology, Inc. Single Zener Diodes TLZ4V3C-GS18

Description
Zener Diode 4.3V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ4V3C-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ4V3C-GS18-ND
Single Zener Diodes TLZ4V3C-GS18-ND
Zener Diode 4.3V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 4.3V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ4V3C-GS18 - 1109865-TLZ4V3C-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ4V3C-GS18
1109865-TLZ4V3C-GS18
Diodes - Zener - Single - TLZ4V3C-GS18 1109865-TLZ4V3C-GS18
Manufacturer: Vishay Win Source Part Number: 1109865-TLZ4V3C-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1109865-TLZ4V3C-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3uA Zener Diode - 2086-TLZ4V3C-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3uA Zener Diode
2086-TLZ4V3C-GS18
3uA Zener Diode 2086-TLZ4V3C-GS18
Zener Diodes 4.3 Volt 0.5 Watt IR = 3uA Product overview: TLZ4V3C-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ4V3C-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 4.3 Volt 0.5 Watt IR = 3uA Product overview: TLZ4V3C-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ4V3C-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ4V3C-GS18
Zener Diodes TLZ4V3C-GS18
Zener Diodes 4.3 Volt 0.5 Watt IR = 3uA

Zener Diodes 4.3 Volt 0.5 Watt IR = 3uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ4V3C-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TLZ4V3C-GS18
Discrete Semiconductor Products - Diodes - Zener TLZ4V3C-GS18
DIODE ZENER 4.3V 500MW SOD80

DIODE ZENER 4.3V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ4V3C-GS18-ND 1109865-TLZ4V3C-GS18 2086-TLZ4V3C-GS18 TLZ4V3C-GS18 TLZ4V3C-GS18
Product Name Single Zener Diodes Diodes - Zener - Single - TLZ4V3C-GS18 3uA Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 4.3 volts 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data