Vishay Precision Group LED Indication - Discrete TLWY8600

Description
"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLWY8600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLWY8600-ND
LED Indication - Discrete TLWY8600-ND
"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

"Yellow 590nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LED; Yellow;7.62mm Sq.;70mA;2.1V;+/-30deg;594nm;GaAsP on GaP;10V;187mW - 70061596 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;7.62mm Sq.;70mA;2.1V;+/-30deg;594nm;GaAsP on GaP;10V;187mW
70061596
LED; Yellow;7.62mm Sq.;70mA;2.1V;+/-30deg;594nm;GaAsP on GaP;10V;187mW 70061596
TELUX™ LED Lamp, Yellow Color, 187 mW Power Dissipation, 50 mA (DC Max.) Forward Current Utilizing one of the world’s brightest (AS) AllnGaP technologies High luminous flux 90 K⁄W supreme heat dissipation Packed in tubes for automatic insertion Luminous flux, forward voltage and color categorized for each tube Small mechanical tolerance 30 ° angle of half intensity, 1 A surge forward current, 125 °C junction temperature, 17 pF junction capacitance. 0.8 mcd⁄mlm luminous intensity⁄total flux.

TELUX™ LED Lamp, Yellow Color, 187 mW Power Dissipation, 50 mA (DC Max.) Forward Current

  • Utilizing one of the world’s brightest (AS) AllnGaP technologies
  • High luminous flux
  • 90 K⁄W supreme heat dissipation
  • Packed in tubes for automatic insertion
  • Luminous flux, forward voltage and color categorized for each tube
  • Small mechanical tolerance
    30 ° angle of half intensity, 1 A surge forward current, 125 °C junction temperature, 17 pF junction capacitance. 0.8 mcd⁄mlm luminous intensity⁄total flux.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWY8600
Standard LEDs - Through Hole TLWY8600
Standard LEDs - Through Hole Yellow Clr Non-Diff

Standard LEDs - Through Hole Yellow Clr Non-Diff

Buy Now Datasheet
Led, Yellow, 1.35Mm, 2.4Cd, 597Nm; Led Color Vishay - 22H1284 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.35Mm, 2.4Cd, 597Nm; Led Color Vishay
22H1284
Led, Yellow, 1.35Mm, 2.4Cd, 597Nm; Led Color Vishay 22H1284
LED, YELLOW, 1.35MM, 2.4CD, 597NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 1.35MM, 2.4CD, 597NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLWY8600-ND 70061596 TLWY8600 22H1284
Product Name LED Indication - Discrete LED; Yellow;7.62mm Sq.;70mA;2.1V;+/-30deg;594nm;GaAsP on GaP;10V;187mW Standard LEDs - Through Hole Led, Yellow, 1.35Mm, 2.4Cd, 597Nm; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)" 1.35mm
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 594 nm (5940 Å) 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 30 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Flat disc LED lamps - SLR-322VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details