Vishay Intertechnology, Inc. LED Indication - Discrete TLWY7900

Description
"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1197-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1197-5-ND
LED Indication - Discrete 751-1197-5-ND
"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LED YELLOW CLEAR 4DIP THRU HOLE - 879-TLWY7900 - Utmel Electronic Limited
Hong Kong, China
LED YELLOW CLEAR 4DIP THRU HOLE
879-TLWY7900
LED YELLOW CLEAR 4DIP THRU HOLE 879-TLWY7900
LED YELLOW CLEAR 4DIP THRU HOLE

LED YELLOW CLEAR 4DIP THRU HOLE

Supplier's Site
Led, Yellow, 1.65Mm, 980Mcd, 597Nm; Led Color Vishay - 33C1461 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.65Mm, 980Mcd, 597Nm; Led Color Vishay
33C1461
Led, Yellow, 1.65Mm, 980Mcd, 597Nm; Led Color Vishay 33C1461
LED, YELLOW, 1.65MM, 980MCD, 597NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:597nm; Luminous Intensity:980mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 1.65MM, 980MCD, 597NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:597nm; Luminous Intensity:980mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWY7900
Standard LEDs - Through Hole TLWY7900
Standard LEDs - Through Hole Yellow Clr Non-Diff

Standard LEDs - Through Hole Yellow Clr Non-Diff

Buy Now Datasheet
LED; Yellow;1400mlm;T-1;70mA;2.1V;+/-45deg;594nm;AllnGaP on GaAs;10V - 70061595 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;1400mlm;T-1;70mA;2.1V;+/-45deg;594nm;AllnGaP on GaAs;10V
70061595
LED; Yellow;1400mlm;T-1;70mA;2.1V;+/-45deg;594nm;AllnGaP on GaAs;10V 70061595
TELUX Yellow LED, AllnGaP on GaAs Technology, T-1 Package Utilizing (AS) AlInGaP and InGaN technologies High luminous flux Supreme heat dissipation: RthJP is 90 K⁄W High operating temperature:Tamb == - 40 to + 110 °C Type TLWR meets SAE and ECE color requirements Packed in tubes for automatic insertion L Lead-free device

TELUX Yellow LED, AllnGaP on GaAs Technology, T-1 Package

  • Utilizing (AS) AlInGaP and InGaN technologies
  • High luminous flux
  • Supreme heat dissipation: RthJP is 90 K⁄W
  • High operating temperature:Tamb == - 40 to + 110 °C
  • Type TLWR meets SAE and ECE color requirements
  • Packed in tubes for automatic insertion
  • L
    Lead-free device
Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1197-5-ND 879-TLWY7900 33C1461 TLWY7900 70061595
Product Name LED Indication - Discrete LED YELLOW CLEAR 4DIP THRU HOLE Led, Yellow, 1.65Mm, 980Mcd, 597Nm; Led Color Vishay Standard LEDs - Through Hole LED; Yellow;1400mlm;T-1;70mA;2.1V;+/-45deg;594nm;AllnGaP on GaAs;10V
LED Package: "4-DIP (0.200"", 5.08mm)" 7.62mm Lx7.62mm W 1.65mm
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow
Peak Wavelength 594 nm (5940 Å) 594 nm (5940 Å) 597 nm (5970 Å) 594 nm (5940 Å)
Viewing Angle 90 degrees 90 degrees 45 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details