Vishay Precision Group LED Indication - Discrete TLWY7600

Description
"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1196-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1196-5-ND
LED Indication - Discrete 751-1196-5-ND
"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

"Yellow 592nm LED Indication - Discrete 2.1V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWY7600
Standard LEDs - Through Hole TLWY7600
Standard LEDs - Through Hole Yellow Clr Non-Diff

Standard LEDs - Through Hole Yellow Clr Non-Diff

Buy Now Datasheet
Led, Yellow, 1.35Mm, 0.8Mcd, 597Nm; Led Color Vishay - 07C1059 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.35Mm, 0.8Mcd, 597Nm; Led Color Vishay
07C1059
Led, Yellow, 1.35Mm, 0.8Mcd, 597Nm; Led Color Vishay 07C1059
LED, YELLOW, 1.35MM, 0.8MCD, 597NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:597nm; Luminous Intensity:0.8mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 1.35MM, 0.8MCD, 597NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.1V; Wavelength Typ:597nm; Luminous Intensity:0.8mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1196-5-ND TLWY7600 07C1059
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, 1.35Mm, 0.8Mcd, 597Nm; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)" 1.35mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 594 nm (5940 Å) 597 nm (5970 Å)
Viewing Angle 60 degrees 30 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
PICOLED™ Series - SML-P12U2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers