Vishay Precision Group LED Indication - Discrete TLWR9600

Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLWR9600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLWR9600-ND
LED Indication - Discrete TLWR9600-ND
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LED; Red;0.8mcd/mlm;70mA If;2.2V Vf;30deg;624nm;AllnGaP on GaAs;10V Vr - 70061594 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;0.8mcd/mlm;70mA If;2.2V Vf;30deg;624nm;AllnGaP on GaAs;10V Vr
70061594
LED; Red;0.8mcd/mlm;70mA If;2.2V Vf;30deg;624nm;AllnGaP on GaAs;10V Vr 70061594
Red, 0.8 mcd⁄mlm (Typ.) @ 70 mA Luminous Intensity, 70 mA Forward Current, Telux LEDs 0.1 A surge forward current 615 nm (typ.) @ 70 mA dominant wavelength 125°C junction temperature 200 K⁄W thermal resistance junction⁄ambient The TELUX Series is a clear, non diffused LED for applications where supreme luminous flux is required.

Red, 0.8 mcd⁄mlm (Typ.) @ 70 mA Luminous Intensity, 70 mA Forward Current, Telux LEDs

  • 0.1 A surge forward current
  • 615 nm (typ.) @ 70 mA dominant wavelength
  • 125°C junction temperature
  • 200 K⁄W thermal resistance junction⁄ambient
    The TELUX Series is a clear, non diffused LED for applications where supreme luminous flux is required.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLWR9600-ND 70061594
Product Name LED Indication - Discrete LED; Red;0.8mcd/mlm;70mA If;2.2V Vf;30deg;624nm;AllnGaP on GaAs;10V Vr
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15MW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers