Vishay Intertechnology, Inc. LED Indication - Discrete TLWR8903

Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLWR8903-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLWR8903-ND
LED Indication - Discrete TLWR8903-ND
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number TLWR8903-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details