Vishay Intertechnology, Inc. LED Indication - Discrete TLWR8902

Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLWR8902-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLWR8902-ND
LED Indication - Discrete TLWR8902-ND
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWR8902
Standard LEDs - Through Hole TLWR8902
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
Led, Red, 615Nm; Led Color Vishay - 62W0959 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 615Nm; Led Color Vishay
62W0959
Led, Red, 615Nm; Led Color Vishay 62W0959
LED, RED, 615NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:90°; Lens Shape:-; MSL:-; No. of Pins:4Pins RoHS Compliant: Yes

LED, RED, 615NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:90°; Lens Shape:-; MSL:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLWR8902-ND TLWR8902 62W0959
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, 615Nm; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 615 nm (6150 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-XZCMECBDDGK53WCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details