Vishay Precision Group LED Indication - Discrete TLWR8900

Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1193-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1193-5-ND
LED Indication - Discrete 751-1193-5-ND
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWR8900
Standard LEDs - Through Hole TLWR8900
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
Led, Red, 1.65Mm, 2.1Cd, 634Nm; Led Color Vishay - 96H8747 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.65Mm, 2.1Cd, 634Nm; Led Color Vishay
96H8747
Led, Red, 1.65Mm, 2.1Cd, 634Nm; Led Color Vishay 96H8747
LED, RED, 1.65MM, 2.1CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:634nm; Luminous Intensity:2.1cd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 1.65MM, 2.1CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:634nm; Luminous Intensity:2.1cd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1193-5-ND TLWR8900 96H8747
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, 1.65Mm, 2.1Cd, 634Nm; Led Color Vishay
LED Package: "4-DIP (0.200"", 5.08mm)" 1.65mm
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 634 nm (6340 Å)
Viewing Angle 90 degrees 45 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers