"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | TLWR8601-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | "4-DIP (0.200"", 5.08mm)" |
| LED Type | Red |
| Peak Wavelength | 624 nm (6240 Å) |
| Viewing Angle | 30 degrees |