Vishay Intertechnology, Inc. LED Indication - Discrete TLWR8600

Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLWR8600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLWR8600-ND
LED Indication - Discrete TLWR8600-ND
"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 615nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Led, Red, 1.35Mm, 2.4Cd, 634Nm; Led Color Vishay - 22H1281 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.35Mm, 2.4Cd, 634Nm; Led Color Vishay
22H1281
Led, Red, 1.35Mm, 2.4Cd, 634Nm; Led Color Vishay 22H1281
LED, RED, 1.35MM, 2.4CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 1.35MM, 2.4CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.35mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:615nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWR8600
Standard LEDs - Through Hole TLWR8600
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLWR8600-ND 22H1281 TLWR8600
Product Name LED Indication - Discrete Led, Red, 1.35Mm, 2.4Cd, 634Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)" 1.35mm
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 615 nm (6150 Å)
Viewing Angle 60 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers