Vishay Precision Group COB LEDs TLWR7900

Description
Vishay TLWR7900 CoB LED
Request a Quote
Description
Vishay TLWR7900 CoB LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TELUX series LED, part number TLWR7900, is a clear, non-diffused red LED designed for applications requiring high luminous flux. It features a standard 7.62 mm square package and utilizes advanced AllnGaP technology, which provides excellent heat dissipation, allowing operation in high ambient temperatures ranging from -40 °C to +110 °C. The LED has a typical forward current of 70 mA and a forward voltage of 2.2 V, with a luminous flux ranging from 1500 to 2100 mlm at this current. This LED meets SAE and ECE color requirements for automotive applications, making it suitable for exterior lighting, dashboard illumination, and vehicle signaling. The device is packaged in tubes for automatic insertion, and each tube is binned for luminous flux, forward voltage, and color to ensure uniformity in light appearance. The LED is also AEC-Q101 qualified, indicating its reliability for automotive use. Engineers should consider this LED for projects that require high brightness and robust thermal performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The TELUX series LED, part number TLWR7900, is a clear, non-diffused red LED designed for applications requiring high luminous flux. It features a standard 7.62 mm square package and utilizes advanced AllnGaP technology, which provides excellent heat dissipation, allowing operation in high ambient temperatures ranging from -40 °C to +110 °C. The LED has a typical forward current of 70 mA and a forward voltage of 2.2 V, with a luminous flux ranging from 1500 to 2100 mlm at this current. This LED meets SAE and ECE color requirements for automotive applications, making it suitable for exterior lighting, dashboard illumination, and vehicle signaling. The device is packaged in tubes for automatic insertion, and each tube is binned for luminous flux, forward voltage, and color to ensure uniformity in light appearance. The LED is also AEC-Q101 qualified, indicating its reliability for automotive use. Engineers should consider this LED for projects that require high brightness and robust thermal performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
COB LEDs - 1808129 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1808129
COB LEDs 1808129
Vishay TLWR7900 CoB LED

Vishay TLWR7900 CoB LED

Supplier's Site
COB LEDs - 1807443 - RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
1807443
COB LEDs 1807443
Vishay TLWR7900 CoB LED

Vishay TLWR7900 CoB LED

Supplier's Site
LED Indication - Discrete - 751-1191-5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1191-5-ND
LED Indication - Discrete 751-1191-5-ND
"Red 618nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

"Red 618nm LED Indication - Discrete 2.2V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWR7900
Standard LEDs - Through Hole TLWR7900
Standard LEDs - Through Hole Red Clear Non-Diff

Standard LEDs - Through Hole Red Clear Non-Diff

Buy Now Datasheet
Led, Red, 1.65Mm, 1.47Cd, 634Nm; Led Color Vishay - 33C1458 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.65Mm, 1.47Cd, 634Nm; Led Color Vishay
33C1458
Led, Red, 1.65Mm, 1.47Cd, 634Nm; Led Color Vishay 33C1458
LED, RED, 1.65MM, 1.47CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:618nm; Luminous Intensity:1.47cd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 1.65MM, 1.47CD, 634NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.65mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:618nm; Luminous Intensity:1.47cd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Telux, Red; Led Colour Vishay - 78Y9602 - Newark, An Avnet Company
Chicago, IL, United States
Led, Telux, Red; Led Colour Vishay
78Y9602
Led, Telux, Red; Led Colour Vishay 78Y9602
LED, TELUX, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:7.6mm x 7.6mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:618nm; Luminous Intensity:1.47cd; Viewing Angle:45°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, TELUX, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:7.6mm x 7.6mm; Forward Current If:70mA; Forward Voltage:2.2V; Wavelength Typ:618nm; Luminous Intensity:1.47cd; Viewing Angle:45°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1808129 751-1191-5-ND TLWR7900 33C1458 78Y9602
Product Name COB LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, Red, 1.65Mm, 1.47Cd, 634Nm; Led Color Vishay Led, Telux, Red; Led Colour Vishay
Viewing Angle 45 degrees 90 degrees 45 degrees 45 degrees
Luminous Intensity 2800 milliCandela 1470 milliCandela 1470 milliCandela
LED Package: "4-DIP (0.200"", 5.08mm)" 1.65mm
LED Type Red Red; Red Red
Peak Wavelength 624 nm (6240 Å) 618 nm (6180 Å) 618 nm (6180 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details