Vishay Intertechnology, Inc. Standard LEDs - Through Hole TLWO7600

Description
Standard LEDs - Through Hole Org Clear Non-Diff 0.7mcd@70mA
Datasheet
Description
Standard LEDs - Through Hole Org Clear Non-Diff 0.7mcd@70mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLWO7600
Standard LEDs - Through Hole TLWO7600
Standard LEDs - Through Hole Org Clear Non-Diff 0.7mcd@70mA

Standard LEDs - Through Hole Org Clear Non-Diff 0.7mcd@70mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number TLWO7600
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details