Vishay Precision Group LEDs TLVY4200

Description
3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3
Request a Quote Datasheet
Description
3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2444792P - RS Components, Ltd.
Corby, Northants, United Kingdom
3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3

3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3

Supplier's Site
LEDs - 2444792 - RS Components, Ltd.
Corby, Northants, United Kingdom
3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3

3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3

Supplier's Site
LEDs - 2444791 - RS Components, Ltd.
Corby, Northants, United Kingdom
3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3

3MM LED BACKLIGHT YELLOW TINT. CLEAR-e3

Supplier's Site
LED Indication - Discrete - TLVY4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLVY4200-ND
LED Indication - Discrete TLVY4200-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLVY4200
Standard LEDs - Through Hole TLVY4200
Standard LEDs - Through Hole Yellow Tint Non-Diff 10-20mlm@15mA

Standard LEDs - Through Hole Yellow Tint Non-Diff 10-20mlm@15mA

Buy Now Datasheet
LED; Yellow; 20 mlm (Typ.); 3.3 + 0.15 mm; Tinted Non-Diffused Package; -40 deg - 70061494 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 20 mlm (Typ.); 3.3 + 0.15 mm; Tinted Non-Diffused Package; -40 deg
70061494
LED; Yellow; 20 mlm (Typ.); 3.3 + 0.15 mm; Tinted Non-Diffused Package; -40 deg 70061494
Yellow, Backlighting LEDs High light output Wide viewing angle Categorized for luminous flux Tinted clear package Low power dissipation Low self heating Rugged design High reliability Lead-free device This series was developed for backlighting. Due to its special shape the spatial distribution of the radiation is qualified for backlighting.

Yellow, Backlighting LEDs

  • High light output
  • Wide viewing angle
  • Categorized for luminous flux
  • Tinted clear package
  • Low power dissipation
  • Low self heating
  • Rugged design
  • High reliability
  • Lead-free device
    This series was developed for backlighting. Due to its special shape the spatial distribution of the radiation is qualified for backlighting.
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2444792P TLVY4200-ND TLVY4200 70061494
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole LED; Yellow; 20 mlm (Typ.); 3.3 + 0.15 mm; Tinted Non-Diffused Package; -40 deg
Forward Voltage 3 volts 2.4 volts 2.4 volts
LED Package: Radial 3.3 ± 0.15mm
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details