Vishay Intertechnology, Inc. LED Indication - Discrete TLVP4201

Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLVP4201-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLVP4201-ND
LED Indication - Discrete TLVP4201-ND
Green 560nm LED Indication - Discrete 2.4V Radial

Green 560nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLVP4201
Standard LEDs - Through Hole TLVP4201
Standard LEDs - Through Hole Green30mlm555-565nm 2.4V 3mm LED

Standard LEDs - Through Hole Green30mlm555-565nm 2.4V 3mm LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLVP4201-ND TLVP4201
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details