Vishay Precision Group LED Indication - Discrete TLVH4200

Description
Red 619nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLVH4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLVH4200-ND
LED Indication - Discrete TLVH4200-ND
Red 619nm LED Indication - Discrete 2.4V Radial

Red 619nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLVH4200
Standard LEDs - Through Hole TLVH4200
Standard LEDs - Through Hole Red Tinted Non-Diff 10-25mlm@15mA

Standard LEDs - Through Hole Red Tinted Non-Diff 10-25mlm@15mA

Buy Now Datasheet
Led, Red, T-1 (3Mm), 625Nm; Led Color Vishay - 33C1449 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 625Nm; Led Color Vishay
33C1449
Led, Red, T-1 (3Mm), 625Nm; Led Color Vishay 33C1449
LED, RED, T-1 (3MM), 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:85°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 (3MM), 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:625nm; Luminous Intensity:-; Viewing Angle:85°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLVH4200-ND TLVH4200 33C1449
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 625Nm; Led Color Vishay
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 625 nm (6250 Å)
Viewing Angle 170 degrees 85 degrees
Luminous Intensity 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details