Green 569nm LED Indication - Discrete 2.4V Radial
3MM LED BACKLIGHT GREEN TINT. CLEAR-e3
3MM LED BACKLIGHT GREEN TINT. CLEAR-e3
3MM LED BACKLIGHT GREEN TINT. CLEAR-e3
LED, GREEN, TH, -999MCD, 575NM ROHS COMPLIANT: YES
Standard LEDs - Through Hole Green Tinted Non-Dif 10-30mlm@15mA
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | TLVG4200-ND | 2444789 | 58AJ2764 | TLVG4200 |
| Product Name | LED Indication - Discrete | LEDs | Led, Green, Th, -999Mcd, 575Nm Rohs Compliant Vishay | Standard LEDs - Through Hole |
| LED Package: | Radial | |||
| LED Type | Green | |||
| Peak Wavelength | 555 nm (5550 Å) | |||
| Viewing Angle | 170 degrees |