Vishay Precision Group LED Indication - Discrete TLVB4200

Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLVB4200-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLVB4200-ND
LED Indication - Discrete TLVB4200-ND
Blue 466nm LED Indication - Discrete 3.9V Radial

Blue 466nm LED Indication - Discrete 3.9V Radial

Buy Now Datasheet
LED; Blue; 25 mcd (Min.); T-1; 20 mA (Forward); 3.9 V (Typ.); 5 V (Min.); 85 de - 70061491 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Blue; 25 mcd (Min.); T-1; 20 mA (Forward); 3.9 V (Typ.); 5 V (Min.); 85 de
70061491
LED; Blue; 25 mcd (Min.); T-1; 20 mA (Forward); 3.9 V (Typ.); 5 V (Min.); 85 de 70061491
25 mcd (Min.) Luminous Intensity, 100 mW Power Dissipation, Backlighting Black LED High light output Low power dissipation Low self heating Rugged design High reliability To optimize the brightness of backlighting a custom-built reflector (with scattering) is required.

25 mcd (Min.) Luminous Intensity, 100 mW Power Dissipation, Backlighting Black LED

  • High light output
  • Low power dissipation
  • Low self heating
  • Rugged design
  • High reliability
    To optimize the brightness of backlighting a custom-built reflector (with scattering) is required.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLVB4200
Standard LEDs - Through Hole TLVB4200
Standard LEDs - Through Hole Blue Tinted Non-Diff

Standard LEDs - Through Hole Blue Tinted Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLVB4200-ND 70061491 TLVB4200
Product Name LED Indication - Discrete LED; Blue; 25 mcd (Min.); T-1; 20 mA (Forward); 3.9 V (Typ.); 5 V (Min.); 85 de Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue
Peak Wavelength 428 nm (4280 Å) 428 nm (4280 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular LED lamp - SLR343BCT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details