Vishay Precision Group LED Indication - Discrete TLUY2401

Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUY2401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUY2401-ND
LED Indication - Discrete TLUY2401-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUY2401
Standard LEDs - Through Hole TLUY2401
Standard LEDs - Through Hole Yellow Tinted Diff 2.5-8.0mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 2.5-8.0mcd@10mA

Buy Now Datasheet
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 585Nm; Led Color Vishay - 98K1592 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 585Nm; Led Color Vishay
98K1592
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 585Nm; Led Color Vishay 98K1592
LED, YELLOW, T-3/4 (1.8MM), 8MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:8mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-3/4 (1.8MM), 8MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:585nm; Luminous Intensity:8mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUY2401-ND TLUY2401 98K1592
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 585Nm; Led Color Vishay
LED Package: Radial T-3/4 (1.8mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 40 degrees 20 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers