Vishay Precision Group LEDs TLUY2400

Description
1,8MM MINIPLAST YELLOW TINT.DIFF-e4
Request a Quote Datasheet
Description
1,8MM MINIPLAST YELLOW TINT.DIFF-e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2444788 - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST YELLOW TINT.DIFF-e4

1,8MM MINIPLAST YELLOW TINT.DIFF-e4

Supplier's Site
LEDs - 2444787 - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST YELLOW TINT.DIFF-e4

1,8MM MINIPLAST YELLOW TINT.DIFF-e4

Supplier's Site
LEDs - 2444788P - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST YELLOW TINT.DIFF-e4

1,8MM MINIPLAST YELLOW TINT.DIFF-e4

Supplier's Site
LED Indication - Discrete - TLUY2400CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUY2400CT-ND
LED Indication - Discrete TLUY2400CT-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LED Indication - Discrete - TLUY2400TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUY2400TB-ND
LED Indication - Discrete TLUY2400TB-ND
Yellow 588nm LED Indication - Discrete 2.4V Radial

Yellow 588nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUY2400
Standard LEDs - Through Hole TLUY2400
Standard LEDs - Through Hole Yellow Tinted Diff 1.0-4.0mcd@10mA

Standard LEDs - Through Hole Yellow Tinted Diff 1.0-4.0mcd@10mA

Buy Now Datasheet
Led, Yellow, Th, 4Mcd, 594Nm Rohs Compliant Vishay - 58AJ2763 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, Th, 4Mcd, 594Nm Rohs Compliant Vishay
58AJ2763
Led, Yellow, Th, 4Mcd, 594Nm Rohs Compliant Vishay 58AJ2763
LED, YELLOW, TH, 4MCD, 594NM ROHS COMPLIANT: YES

LED, YELLOW, TH, 4MCD, 594NM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2444788 TLUY2400CT-ND TLUY2400 58AJ2763
Product Name LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, Th, 4Mcd, 594Nm Rohs Compliant Vishay
Forward Voltage 3 volts 2.4 volts
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
PICOLED™ Series - SML-P12U2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers