Vishay Precision Group LED Indication - Discrete TLUR5400

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, Red, T-1 3/4 (5mm) from Vishay features a luminous intensity of 15 millicandela (mcd) at a forward current of 10 mA and operates at a dominant wavelength of 630 nm. It is designed for both direct current (DC) and pulse operation, making it suitable for various applications including general indicating and lighting purposes. The LED has a viewing angle of ±30 degrees and is housed in a standard T-1¬æ package. The absolute maximum ratings include a reverse voltage of 6 V, a DC forward current of 20 mA, and a surge forward current of up to 1 A for short durations. The device can operate within a temperature range of -40 to +100 °C and has a power dissipation rating of 60 mW. It is also RoHS compliant, ensuring it meets environmental standards. Engineers should consider this LED for projects requiring reliable performance in lighting and indication applications, particularly where a red light source is needed.

Datasheet Summary
Powered by GS/AI

The LED, Red, T-1 3/4 (5mm) from Vishay features a luminous intensity of 15 millicandela (mcd) at a forward current of 10 mA and operates at a dominant wavelength of 630 nm. It is designed for both direct current (DC) and pulse operation, making it suitable for various applications including general indicating and lighting purposes. The LED has a viewing angle of ±30 degrees and is housed in a standard T-1¬æ package. The absolute maximum ratings include a reverse voltage of 6 V, a DC forward current of 20 mA, and a surge forward current of up to 1 A for short durations. The device can operate within a temperature range of -40 to +100 °C and has a power dissipation rating of 60 mW. It is also RoHS compliant, ensuring it meets environmental standards. Engineers should consider this LED for projects requiring reliable performance in lighting and indication applications, particularly where a red light source is needed.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUR5400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUR5400-ND
LED Indication - Discrete TLUR5400-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 15Mcd, 630Nm; Led Color Vishay - 33C1439 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 15Mcd, 630Nm; Led Color Vishay
33C1439
Led, Red, T-1 3/4 (5Mm), 15Mcd, 630Nm; Led Color Vishay 33C1439
LED, RED, T-1 3/4 (5MM), 15MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:15mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 15MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:15mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Red;15mcd;5mmDia.;T-1-3/4;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V - 70061521 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;15mcd;5mmDia.;T-1-3/4;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V
70061521
LED; Red;15mcd;5mmDia.;T-1-3/4;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V 70061521
Universal LED, Tinted Diffused Miniplast Package, Red Color For DC and pulse operation Luminous intensity categorized Standard (T-1-3⁄4) package TLUR54 with stand-offs Lead-free device For DC and pulse operation, luminous intensity categorized, standard (T-1-3⁄4) package, TLUR54 with stand-offs, lead-free device

Universal LED, Tinted Diffused Miniplast Package, Red Color

  • For DC and pulse operation
  • Luminous intensity categorized
  • Standard (T-1-3⁄4) package
  • TLUR54 with stand-offs
  • Lead-free device
    For DC and pulse operation, luminous intensity categorized, standard (T-1-3⁄4) package, TLUR54 with stand-offs, lead-free device
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUR5400
Standard LEDs - Through Hole TLUR5400
Standard LEDs - Through Hole Red Tinted Diffused

Standard LEDs - Through Hole Red Tinted Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUR5400-ND 33C1439 70061521 TLUR5400
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 15Mcd, 630Nm; Led Color Vishay LED; Red;15mcd;5mmDia.;T-1-3/4;20mA;2V;640nm;+/-30deg;GaAsP on GaAs;15V Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm) 5mm
LED Type Red Red; Red Red
Peak Wavelength 640 nm (6400 Å) 630 nm (6300 Å) 640 nm (6400 Å)
Viewing Angle 60 degrees 30 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P13FT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 566 nm (5660 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details