Vishay Precision Group LED Indication - Discrete TLUR2400

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUR2400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUR2400-ND
LED Indication - Discrete TLUR2400-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LEDs - 2576890P - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST RED TINT.DIFF-e4

1,8MM MINIPLAST RED TINT.DIFF-e4

Supplier's Site
LEDs - 2576890 - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST RED TINT.DIFF-e4

1,8MM MINIPLAST RED TINT.DIFF-e4

Supplier's Site
LEDs - 2576889 - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST RED TINT.DIFF-e4

1,8MM MINIPLAST RED TINT.DIFF-e4

Supplier's Site
Led, Red, Th, 15Mcd, 630Nm Rohs Compliant Vishay - 58AJ2761 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Th, 15Mcd, 630Nm Rohs Compliant Vishay
58AJ2761
Led, Red, Th, 15Mcd, 630Nm Rohs Compliant Vishay 58AJ2761
LED, RED, TH, 15MCD, 630NM ROHS COMPLIANT: YES

LED, RED, TH, 15MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site
LED; Red;15mcd;1.8mmDia.;T-3/4;20mA If;2V Vf;640nm;15V Vr;-40degC;+100 - 70061517 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;15mcd;1.8mmDia.;T-3/4;20mA If;2V Vf;640nm;15V Vr;-40degC;+100
70061517
LED; Red;15mcd;1.8mmDia.;T-3/4;20mA If;2V Vf;640nm;15V Vr;-40degC;+100 70061517
Red, 15 mcd (Typ.) @ 10 mA Luminous Intensity, 5 mm Diameter, Universal LEDs For DC and pulse operation Luminous intensity categorized End-to-end stackable in centre-to-centre spacing of 0.1 in. Lead-free device 1.8 mm tinted diffused miniplast package universal LED.

Red, 15 mcd (Typ.) @ 10 mA Luminous Intensity, 5 mm Diameter, Universal LEDs

  • For DC and pulse operation
  • Luminous intensity categorized
  • End-to-end stackable in centre-to-centre spacing of 0.1 in.
  • Lead-free device
    1.8 mm tinted diffused miniplast package universal LED.
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUR2400
Standard LEDs - Through Hole TLUR2400
Standard LEDs - Through Hole Red Tinted Diffused 4.0-15mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 4.0-15mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUR2400-ND 2576890P 58AJ2761 70061517 TLUR2400
Product Name LED Indication - Discrete LEDs Led, Red, Th, 15Mcd, 630Nm Rohs Compliant Vishay LED; Red;15mcd;1.8mmDia.;T-3/4;20mA If;2V Vf;640nm;15V Vr;-40degC;+100 Standard LEDs - Through Hole
LED Package: Radial 1.8mm
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers