Vishay Precision Group LED Indication - Discrete TLUO2401

Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 619nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUO2401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUO2401-ND
LED Indication - Discrete TLUO2401-ND
Red 619nm LED Indication - Discrete 2V Radial

Red 619nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUO2401
Standard LEDs - Through Hole TLUO2401
Standard LEDs - Through Hole Red Tinted Diffused 4.0-5.0mcd@10mA

Standard LEDs - Through Hole Red Tinted Diffused 4.0-5.0mcd@10mA

Buy Now Datasheet
Led, Red, T-3/4 (1.8Mm), 5Mcd, 630Nm; Led Color Vishay - 98K1587 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3/4 (1.8Mm), 5Mcd, 630Nm; Led Color Vishay
98K1587
Led, Red, T-3/4 (1.8Mm), 5Mcd, 630Nm; Led Color Vishay 98K1587
LED, RED, T-3/4 (1.8MM), 5MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:5mcd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-3/4 (1.8MM), 5MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:5mcd; Viewing Angle:20°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUO2401-ND TLUO2401 98K1587
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-3/4 (1.8Mm), 5Mcd, 630Nm; Led Color Vishay
LED Package: Radial T-3/4 (1.8mm)
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 20 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BCT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details