Vishay Precision Group LED Indication - Discrete TLUG2401

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUG2401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUG2401-ND
LED Indication - Discrete TLUG2401-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - TLUG2401
213070-TLUG2401
LED Indication - Discrete - TLUG2401 213070-TLUG2401
Manufacturer: Vishay Win Source Part Number: 213070-TLUG2401 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.4V Viewing Angle: 40° Lens Transparency: Diffused Millicandela Rating: 12mcd Lens Style/Size: Round with Domed Top Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 3.60mm Categories: Optoelectronics Status: Active Case / Package: 1.8mm Miniplast Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213070-TLUG2401
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.4V
Viewing Angle: 40°
Lens Transparency: Diffused
Millicandela Rating: 12mcd
Lens Style/Size: Round with Domed Top
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 3.60mm
Categories: Optoelectronics
Status: Active
Case / Package: 1.8mm Miniplast
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUG2401
Standard LEDs - Through Hole TLUG2401
Standard LEDs - Through Hole Green Tinted Diff 4.0-12mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 4.0-12mcd@10mA

Buy Now Datasheet
Led, Green, T-3/4 (1.8Mm), 12Mcd, 565Nm; Led Color Vishay - 98K1586 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3/4 (1.8Mm), 12Mcd, 565Nm; Led Color Vishay
98K1586
Led, Green, T-3/4 (1.8Mm), 12Mcd, 565Nm; Led Color Vishay 98K1586
LED, GREEN, T-3/4 (1.8MM), 12MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-3/4 (1.8MM), 12MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUG2401-ND 213070-TLUG2401 TLUG2401 98K1586
Product Name LED Indication - Discrete LED Indication - Discrete - TLUG2401 Standard LEDs - Through Hole Led, Green, T-3/4 (1.8Mm), 12Mcd, 565Nm; Led Color Vishay
LED Package: Radial T-3/4 (1.8mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees 20 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details