Vishay Precision Group LED Indication - Discrete TLUG2400

Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUG2400-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUG2400-ND
LED Indication - Discrete TLUG2400-ND
Green 569nm LED Indication - Discrete 2.4V Radial

Green 569nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet
LEDs - 2444786P - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST GREEN TINT.DIFF-e4

1,8MM MINIPLAST GREEN TINT.DIFF-e4

Supplier's Site
LEDs - 2444786 - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST GREEN TINT.DIFF-e4

1,8MM MINIPLAST GREEN TINT.DIFF-e4

Supplier's Site
LEDs - 2444785 - RS Components, Ltd.
Corby, Northants, United Kingdom
1,8MM MINIPLAST GREEN TINT.DIFF-e4

1,8MM MINIPLAST GREEN TINT.DIFF-e4

Supplier's Site
Led, Green, T-3/4 (1.8Mm), 5Mcd, 575Nm; Led Color Vishay - 33C1431 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3/4 (1.8Mm), 5Mcd, 575Nm; Led Color Vishay
33C1431
Led, Green, T-3/4 (1.8Mm), 5Mcd, 575Nm; Led Color Vishay 33C1431
LED, GREEN, T-3/4 (1.8MM), 5MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:5mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-3/4 (1.8MM), 5MCD, 575NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:575nm; Luminous Intensity:5mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLUG2400
Standard LEDs - Through Hole TLUG2400
Standard LEDs - Through Hole Green Tinted Diff 1.6-5.0mcd@10mA

Standard LEDs - Through Hole Green Tinted Diff 1.6-5.0mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TLUG2400-ND 2444786P 33C1431 TLUG2400
Product Name LED Indication - Discrete LEDs Led, Green, T-3/4 (1.8Mm), 5Mcd, 575Nm; Led Color Vishay Standard LEDs - Through Hole
LED Package: Radial T-3/4 (1.8mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 40 degrees 20 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Reverse mount available chip LED - SML811WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type White
Optical Power Output 35 milliwatts
View Details