Vishay Intertechnology, Inc. LED Indication - Discrete TLUG2400-ASZ

Description
Green 568nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - TLUG2400-ASZ-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
TLUG2400-ASZ-ND
LED Indication - Discrete TLUG2400-ASZ-ND
Green 568nm LED Indication - Discrete 2.4V Radial

Green 568nm LED Indication - Discrete 2.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number TLUG2400-ASZ-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details