Vishay Precision Group LED Indication - Discrete - TLSV5100 TLSV5100

Description
Manufacturer: Vishay Win Source Part Number: 1104150-TLSV5100 Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.4V Green, 2V Red Viewing Angle: 100° Lens Transparency: Diffused Millicandela Rating: 1mcd Green, 1mcd Red Lens Style/Size: Rectangle with Flat Top, 5.00mm x 2.50mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 569nm Green, 619nm Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 14.20mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1104150-TLSV5100 Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.4V Green, 2V Red Viewing Angle: 100° Lens Transparency: Diffused Millicandela Rating: 1mcd Green, 1mcd Red Lens Style/Size: Rectangle with Flat Top, 5.00mm x 2.50mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 569nm Green, 619nm Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 14.20mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - TLSV5100
1104150-TLSV5100
LED Indication - Discrete - TLSV5100 1104150-TLSV5100
Manufacturer: Vishay Win Source Part Number: 1104150-TLSV5100 Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.4V Green, 2V Red Viewing Angle: 100° Lens Transparency: Diffused Millicandela Rating: 1mcd Green, 1mcd Red Lens Style/Size: Rectangle with Flat Top, 5.00mm x 2.50mm Current - Test: 10mA Green, 10mA Red Wavelength - Dominant: 569nm Green, 619nm Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 14.20mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104150-TLSV5100
Packaging: Bulk
Color: Green, Red
Mounting: Through Hole
Configuration: Common Cathode
Forward Voltage: 2.4V Green, 2V Red
Viewing Angle: 100°
Lens Transparency: Diffused
Millicandela Rating: 1mcd Green, 1mcd Red
Lens Style/Size: Rectangle with Flat Top, 5.00mm x 2.50mm
Current - Test: 10mA Green, 10mA Red
Wavelength - Dominant: 569nm Green, 619nm Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 14.20mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
TLSV5100
Standard LEDs - Through Hole TLSV5100
Standard LEDs - Through Hole Red/Grn 612/562nm Top diff

Standard LEDs - Through Hole Red/Grn 612/562nm Top diff

Buy Now Datasheet
LED; Green/Red; 0.63 mcd (Min.); 30 mA per Diode; 15 V (Typ.); 150 mW per Diode - 70061501 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green/Red; 0.63 mcd (Min.); 30 mA per Diode; 15 V (Typ.); 150 mW per Diode
70061501
LED; Green/Red; 0.63 mcd (Min.); 30 mA per Diode; 15 V (Typ.); 150 mW per Diode 70061501
2.5 mm x 5 mm Untinted Top-Diffused Bicolor Symbol LED Even luminance of the emitting surface Ideal as flush mounted panel indicators For DC and pulse operation Color mixing possible due to separate anode terminals Luminous intensity selected into groups Categorized for green color Wide viewing angle Ideal as flush mounted panel indicators.

2.5 mm x 5 mm Untinted Top-Diffused Bicolor Symbol LED

  • Even luminance of the emitting surface
  • Ideal as flush mounted panel indicators
  • For DC and pulse operation
  • Color mixing possible due to separate anode terminals
  • Luminous intensity selected into groups
  • Categorized for green color
  • Wide viewing angle

  • Ideal as flush mounted panel indicators.
Supplier's Site
Led, 2Mm X 5Mm, Green / Red, Radial; Led Color Vishay - 98K1585 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Green / Red, Radial; Led Color Vishay
98K1585
Led, 2Mm X 5Mm, Green / Red, Radial; Led Color Vishay 98K1585
LED, 2MM X 5MM, GREEN / RED, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:5mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 30mA; Forward Voltage / Color:R 2V, G 2.4V RoHS Compliant: Yes

LED, 2MM X 5MM, GREEN / RED, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:5mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 30mA; Forward Voltage / Color:R 2V, G 2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1104150-TLSV5100 TLSV5100 70061501 98K1585
Product Name LED Indication - Discrete - TLSV5100 Standard LEDs - Through Hole LED; Green/Red; 0.63 mcd (Min.); 30 mA per Diode; 15 V (Typ.); 150 mW per Diode Led, 2Mm X 5Mm, Green / Red, Radial; Led Color Vishay
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 569 nm (5690 Å) 1.12 nm (11.24 Å)
Viewing Angle 100 degrees 100 degrees
Forward Voltage 2.4 volts 0.8333 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VW002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details