Vishay Intertechnology, Inc. LED; Yellow; 4 mcd (Typ.); 3.2 mm; T-1;10 mA; 16 V @ degC; 6 V (Typ.) TLRY4420CU

Description
Resistor LED Lamp, 10 mA Forward Current, 16 V @ +65 °C Forward Voltage, 585 nm Peak Wavelength With current limiting resistor for 12 V Resistant against transient high voltage spikes Cost effective save space and resistor cost Wide viewing angle Luminous intensity categorized Lead-free Developed for the automotive industry with special requirements as for EMC (electromagnetic compatibility) in motor vehicles with 12 V supply voltage. They are resistant against transient conduction (high voltage spikes) and interferences by conduction an
Description
Resistor LED Lamp, 10 mA Forward Current, 16 V @ +65 °C Forward Voltage, 585 nm Peak Wavelength With current limiting resistor for 12 V Resistant against transient high voltage spikes Cost effective save space and resistor cost Wide viewing angle Luminous intensity categorized Lead-free Developed for the automotive industry with special requirements as for EMC (electromagnetic compatibility) in motor vehicles with 12 V supply voltage. They are resistant against transient conduction (high voltage spikes) and interferences by conduction an

Suppliers

Company
Product
Description
Supplier Links
LED; Yellow; 4 mcd (Typ.); 3.2 mm; T-1;10 mA; 16 V @ degC; 6 V (Typ.) - 70061497 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; 4 mcd (Typ.); 3.2 mm; T-1;10 mA; 16 V @ degC; 6 V (Typ.)
70061497
LED; Yellow; 4 mcd (Typ.); 3.2 mm; T-1;10 mA; 16 V @ degC; 6 V (Typ.) 70061497
Resistor LED Lamp, 10 mA Forward Current, 16 V @ +65 °C Forward Voltage, 585 nm Peak Wavelength With current limiting resistor for 12 V Resistant against transient high voltage spikes Cost effective save space and resistor cost Wide viewing angle Luminous intensity categorized Lead-free Developed for the automotive industry with special requirements as for EMC (electromagnetic compatibility) in motor vehicles with 12 V supply voltage. They are resistant against transient conduction (high voltage spikes) and interferences by conduction an

Resistor LED Lamp, 10 mA Forward Current, 16 V @ +65 °C Forward Voltage, 585 nm Peak Wavelength

  • With current limiting resistor for 12 V
  • Resistant against transient high voltage spikes
  • Cost effective save space and resistor cost
  • Wide viewing angle
  • Luminous intensity categorized
  • Lead-free
    Developed for the automotive industry with special requirements as for EMC (electromagnetic compatibility) in motor vehicles with 12 V supply voltage. They are resistant against transient conduction (high voltage spikes) and interferences by conduction an
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70061497
Product Name LED; Yellow; 4 mcd (Typ.); 3.2 mm; T-1;10 mA; 16 V @ degC; 6 V (Typ.)
LED Package: 3.2mm
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: T-1-3/4
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details